Samsung PPM-42M6SSX, 42", 852 x 480 pixels, SVGA, Plasma, Silver
Samsung PPM-42M6SSX. Display diagonal: 42", Display resolution: 852 x 480 pixels, HD type: SVGA, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Silver