Samsung logo

Samsung PN64D7000/BDD5500/BG TV 64" Full HD Wi-Fi Black

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45358
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PN64D7000/BDD5500/BG TV 64" Full HD Wi-Fi Black:

Samsung PN64D7000/BDD5500/BG, 64", 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black

Long summary description Samsung PN64D7000/BDD5500/BG TV 64" Full HD Wi-Fi Black:

Samsung PN64D7000/BDD5500/BG. Display diagonal: 64", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Response time: 0.001 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.