Samsung PN60F5500AF, 59.9", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung PN60F5500AF. Display diagonal: 59.9", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black