Samsung PN51F5500AF, 50.7", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung PN51F5500AF. Display diagonal: 50.7", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black