Samsung PN51E450A1F, 51", 1024 x 768 pixels, XGA, Plasma, ATSC, Black
Samsung PN51E450A1F. Display diagonal: 51", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. Digital signal format system: ATSC. Product color: Black