Samsung logo

Samsung PN50C7000YF 49.9" Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115991
Info modified on:
25 Nov 2020, 15:26:59
Short summary description Samsung PN50C7000YF 49.9" Full HD Wi-Fi Black:

Samsung PN50C7000YF, 49.9", 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black

Long summary description Samsung PN50C7000YF 49.9" Full HD Wi-Fi Black:

Samsung PN50C7000YF. Display diagonal: 49.9", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Response time: 0.001 ms, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.