Samsung logo

Samsung PN50C450B1D 50" HD Black, Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133229
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PN50C450B1D 50" HD Black, Red:

Samsung PN50C450B1D, 50", 1280 x 720 pixels, HD, Plasma, ATSC, Black, Red

Long summary description Samsung PN50C450B1D 50" HD Black, Red:

Samsung PN50C450B1D. Display diagonal: 50", Display resolution: 1280 x 720 pixels, HD type: HD, Display technology: Plasma, Response time: 0.001 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.