Samsung logo

Samsung PN42C450B1D 42.3" HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178212
Info modified on:
07 Apr 2022, 14:50:06
Short summary description Samsung PN42C450B1D 42.3" HD Black:

Samsung PN42C450B1D, 42.3", 1365 x 768 pixels, HD, Plasma, ATSC, Black

Long summary description Samsung PN42C450B1D 42.3" HD Black:

Samsung PN42C450B1D. Display diagonal: 42.3", Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma, Response time: 0.001 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.