Samsung ES PL150, 12.4 MP, 1/2.33", CCD, 5x, 4.82 oz (136.6 g), Black
Samsung ES PL150. Camera type: Compact camera, Megapixel: 12.4 MP, Image sensor size: 1/2.33", Sensor type: CCD. Optical zoom: 5x, Focal length range: 4.9 - 24.5 mm. Display diagonal: 3". Internal memory: 30 MB. PictBridge. Weight: 4.82 oz (136.6 g). Product color: Black