Samsung logo

Samsung PL PL10 1/2.5" Compact camera 9 MP CCD Pink

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43948
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PL PL10 1/2.5" Compact camera 9 MP CCD Pink:

Samsung PL PL10, 9 MP, 1/2.5", CCD, 3x, 4.26 oz (120.7 g), Pink

Long summary description Samsung PL PL10 1/2.5" Compact camera 9 MP CCD Pink:

Samsung PL PL10. Camera type: Compact camera, Megapixel: 9 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 2.7". Internal memory: 196 MB. PictBridge. Weight: 4.26 oz (120.7 g). Product color: Pink

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.