Samsung logo

Samsung PIM-BQ7P Thin Client 1.8 GHz 2.65 lbs (1.2 kg) Black A8-3510M

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69456
Info modified on:
24 Feb 2023, 14:12:56
Short summary description Samsung PIM-BQ7P Thin Client 1.8 GHz 2.65 lbs (1.2 kg) Black A8-3510M:

Samsung PIM-BQ7P, 1.8 GHz, AMD A8, A8-3510M, 4 GB, DDR3-SDRAM, 1x SO-DIMM

Long summary description Samsung PIM-BQ7P Thin Client 1.8 GHz 2.65 lbs (1.2 kg) Black A8-3510M:

Samsung PIM-BQ7P. Processor frequency: 1.8 GHz, Processor family: AMD A8, Processor model: A8-3510M. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory slots: 1x SO-DIMM. Total storage capacity: 128 GB, Storage media: SSD. Product color: Black. Power supply: 70 W, Power consumption (typical): 27 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.