Samsung logo

Samsung PH49F-P signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black Tizen 2.4 24/7

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70235
Info modified on:
14 Mar 2024, 19:39:24
Short summary description Samsung PH49F-P signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung PH49F-P, Digital signage flat panel, 49", LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung PH49F-P signage display Digital signage flat panel 49" LED Wi-Fi 700 cd/m² Full HD Black Tizen 2.4 24/7:

Samsung PH49F-P. Product design: Digital signage flat panel. Display diagonal: 49", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 2.4. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.