Samsung OM75D-W, Digital signage flat panel, 75", LED, 1920 x 1080 pixels, Wi-Fi, 24/7
Samsung OM75D-W. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 2500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Samsung Proprietary OS. Product color: Black