Samsung logo

Samsung OM46D-W signage display Digital signage flat panel 46" LED Wi-Fi 2500 cd/m² Full HD Black Samsung Proprietary OS 24/7

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102367
Info modified on:
14 Mar 2024, 19:38:51
Short summary description Samsung OM46D-W signage display Digital signage flat panel 46" LED Wi-Fi 2500 cd/m² Full HD Black Samsung Proprietary OS 24/7:

Samsung OM46D-W, Digital signage flat panel, 46", LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung OM46D-W signage display Digital signage flat panel 46" LED Wi-Fi 2500 cd/m² Full HD Black Samsung Proprietary OS 24/7:

Samsung OM46D-W. Product design: Digital signage flat panel. Display diagonal: 46", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 2500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Samsung Proprietary OS. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.