Samsung logo

Samsung NZ84T9770EK hob Black Built-in 80 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69156
Info modified on:
10 Nov 2021, 19:11:09
Short summary description Samsung NZ84T9770EK hob Black Built-in 80 cm Zone induction hob 4 zone(s):

Samsung NZ84T9770EK, Black, Built-in, 80 cm, Zone induction hob, Glass, 4 zone(s)

Long summary description Samsung NZ84T9770EK hob Black Built-in 80 cm Zone induction hob 4 zone(s):

Samsung NZ84T9770EK. Product color: Black, Appliance placement: Built-in, Hob width size: 80 cm. Simmer cooking zone: 1200 W, Regular cooking zone: 2200 W, Large cooking zone: 3300 W. Control type: Rotary, Touch, Control position: Front, Display type: LED. Connected load (electric): 7000 W, Power: 7000 W, AC input voltage: 220-240 V. Width: 31.5" (800 mm), Depth: 20.5" (520 mm), Height: 2.2" (56 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.