Samsung logo

Samsung NZ84J9770EK Stainless steel Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180700
Info modified on:
18 Sept 2024, 23:53:56
Short summary description Samsung NZ84J9770EK Stainless steel Built-in Zone induction hob 4 zone(s):

Samsung NZ84J9770EK, Stainless steel, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ84J9770EK Stainless steel Built-in Zone induction hob 4 zone(s):

Samsung NZ84J9770EK. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 2200 W, Large cooking zone: 3300 W. Control type: Rotary, Touch, Control position: Top front, Display type: LED. Connected load (electric): 7000 W. Width: 31.5" (800 mm), Depth: 20.5" (520 mm), Height: 2.2" (56 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.