Samsung logo

Samsung NZ64M3NM1BB Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171197
Info modified on:
03 Oct 2024, 12:01:03
Short summary description Samsung NZ64M3NM1BB Black Built-in Zone induction hob 4 zone(s):

Samsung NZ64M3NM1BB, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ64M3NM1BB Black Built-in Zone induction hob 4 zone(s):

Samsung NZ64M3NM1BB. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1500 W, Regular cooking zone: 2600 W. Control type: Touch, Control position: Top front, Timer duration: 99 min. Connected load (electric): 7000 W. Width: 23.2" (590 mm), Depth: 20.5" (520 mm), Height: 2.24" (57 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.