Samsung logo

Samsung NZ64F5RD9AB Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80189
Info modified on:
13 Nov 2024, 21:52:13
Short summary description Samsung NZ64F5RD9AB Black Built-in Ceramic 4 zone(s):

Samsung NZ64F5RD9AB, Black, Built-in, Ceramic, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ64F5RD9AB Black Built-in Ceramic 4 zone(s):

Samsung NZ64F5RD9AB. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Regular cooking zone: 1200 W, Large cooking zone: 1800 W. Control type: Touch, Control position: Front, Display type: LED. Width: 22.6" (575 mm), Depth: 2.07" (52.6 mm), Height: 19.9" (505 mm). Package width: 27.2" (692 mm), Package depth: 5.12" (130 mm), Package height: 24.5" (622 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.