Samsung logo

Samsung NZ64B4015FK/U1 hob Black Built-in 59 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16901
Info modified on:
04 Aug 2025, 16:17:42
Short summary description Samsung NZ64B4015FK/U1 hob Black Built-in 59 cm Zone induction hob 4 zone(s):

Samsung NZ64B4015FK/U1, Black, Built-in, 59 cm, Zone induction hob, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ64B4015FK/U1 hob Black Built-in 59 cm Zone induction hob 4 zone(s):

Samsung NZ64B4015FK/U1. Product color: Black, Appliance placement: Built-in, Hob width size: 59 cm. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 7400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz. Width: 23.2" (590 mm), Depth: 20.5" (520 mm), Height: 1.89" (48 mm). Package width: 27.2" (690 mm), Package depth: 25.4" (645 mm), Package height: 4.25" (108 mm)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.