Samsung logo

Samsung NV7B5760WBK 76 L 2950 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50216
Info modified on:
27 Dec 2024, 16:08:23
Short summary description Samsung NV7B5760WBK 76 L 2950 W Black:

Samsung NV7B5760WBK, Medium, Electric, 76 L, 2950 W, 76 L, Fan-forced

Long summary description Samsung NV7B5760WBK 76 L 2950 W Black:

Samsung NV7B5760WBK. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 76 L. Appliance placement: Built-in, Product color: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital, Timer modes: End cooking time. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen, Illumination location: Side, Top, Bulb power: 40 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.