Samsung logo

Samsung NV7B45502AB/U1 oven 76 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17487
Info modified on:
27 Mar 2025, 08:38:25
Short summary description Samsung NV7B45502AB/U1 oven 76 L Black:

Samsung NV7B45502AB/U1, Large, Electric, 76 L, 76 L, 30 - 270 °C, 1600 W

Long summary description Samsung NV7B45502AB/U1 oven 76 L Black:

Samsung NV7B45502AB/U1. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 76 L. Appliance placement: Built-in, Product color: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen, Bulb power: 25 W, Bulb power 2: 40 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.