Samsung logo

Samsung NV75N7646RS 75 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74278
Info modified on:
29 Nov 2024, 15:42:56
Short summary description Samsung NV75N7646RS 75 L Stainless steel:

Samsung NV75N7646RS, Medium, Electric, 75 L, 75 L, 1600 W, 1100 W

Long summary description Samsung NV75N7646RS 75 L Stainless steel:

Samsung NV75N7646RS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Stopwatch, Timer. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen, Bulb power: 25 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.