Samsung logo

Samsung NV75N5641BS 75 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53578
Info modified on:
29 Nov 2024, 15:44:52
Short summary description Samsung NV75N5641BS 75 L Stainless steel:

Samsung NV75N5641BS, Medium, Electric, 75 L, 75 L, 30 - 250 °C, 1600 W

Long summary description Samsung NV75N5641BS 75 L Stainless steel:

Samsung NV75N5641BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Oven 2 size: Small, Oven 2 net capacity: 32 L, Oven 2 power source: Electric. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, Energy efficiency scale: A+++ to D

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.