Samsung logo

Samsung NV75K5541RS 75 L Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113702
Info modified on:
29 Nov 2024, 15:42:39
Short summary description Samsung NV75K5541RS 75 L Black, Stainless steel:

Samsung NV75K5541RS, Medium, Electric, 75 L, 75 L, 30 - 250 °C, 1100 W

Long summary description Samsung NV75K5541RS 75 L Black, Stainless steel:

Samsung NV75K5541RS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Buttons, Rotary. Timer type: Digital. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.83 kWh. Lamp type: LED

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.