location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV70K2340RS oven 70 L A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV70K2340RS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV70K2340RS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088179643
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:29:57
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung NV70K2340RS user manual (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung NV70K2340RS oven 70 L A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 70 L Stainless steel
  • - Convection cooking Grill
  • - Auto programs quantity: 20
  • - Self-cleaning Catalytic
  • - Built-in display Control type: Rotary
  • - Child lock
  • - Energy efficiency class: A
Long product name Samsung NV70K2340RS oven 70 L A Stainless steel :
The short editorial description of Samsung NV70K2340RS oven 70 L A Stainless steel

70 l, 1600/1100 W, 1700 W, 34.2 kg, 30-250 °C, A, 60 cm
More>>>
Samsung NV70K2340RS oven 70 L A Stainless steel:
The official marketing text of Samsung NV70K2340RS oven 70 L A Stainless steel as supplied by the manufacturer

NV9900J Electric Oven with Dual Fan (Twin Fan), 70L
- Twin Fans cook your food quickly and evenly
- Always-clean oven with Catalytic Cleaning
- A Telescopic Rail slides in and out smoothly

Experience a better cooking performance with Twin Fans

Clean your oven effortlessly with Catalytic Cleaning

Access your food easily and safely with the Telescopic Rail

Enjoy cooking assistance with the 20 Auto Cook programs

Two fans. Twice as quick & efficient.
Dual Fans spin opposite ways to spread heat evenly throughout the oven, so all of your dishes are cooked at the same temperature and speed. It also reaches its target temperature faster and is more energy efficient.

Easy cleaning with a catalytic system
A catalytic cleaning system makes it easy to keep the oven clean. The catalytic liner at the rear of the oven absorbs grease from splashes and drips during cooking and at high temperatures any residue will oxidize.

Effortlessly smooth & easy gliding shelf
A Telescopic Rail slides in and out smoothly with hardly any effort, even if you’re using large pans or heavy dishes. So you can keep on basting, turning and seasoning your food – without any mess or spills.

Cooks much more & much larger dishes
A massive 70 liter capacity gives you more flexibility. For family meals or parties, you can cook multiple dishes at once, like trays of cookies or casserole pots, or accommodate large items, like a holiday turkey.

Remarkable energy efficiency saves money
Designed to provide exceptional A rated energy efficiency even though it still has a very large oven space. By making your home more energy efficient, it helps to reduce your electricity bills and saves you money.

Effective protection from power surges
The Over Voltage Protection function prevents any electrical damage or shorting that can be caused by unstable voltages. It senses when the voltage has increased too much and will automatically cut the power supply.

Short summary description Samsung NV70K2340RS oven 70 L A Stainless steel:
This short summary of the Samsung NV70K2340RS oven 70 L A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV70K2340RS, Medium, Electric, 70 L, 70 L, 30 - 250 °C, 1100 W

Long summary description Samsung NV70K2340RS oven 70 L A Stainless steel:
This is an auto-generated long summary of Samsung NV70K2340RS oven 70 L A Stainless steel based on the first three specs of the first five spec groups.

Samsung NV70K2340RS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 70 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.79 kWh. Width: 23.4" (595 mm), Depth: 22.3" (566 mm), Height: 23.4" (595 mm)

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
70 L
Oven net capacity *
70 L
Top and bottom heating
Yes
Oven thermostat range
30 - 250 °C
Grill *
Yes
Grill power
1100 W
Convection cooking *
Yes
Convection power
1700 W
Conventional cooking
Yes
Auto programs quantity
20
Self-cleaning *
Yes
Cleaning type
Catalytic
Design
Appliance placement *
Built-in
Product color *
Stainless steel
Control type *
Rotary
Control position
Top front
Built-in display *
Yes
Ergonomics
Timer type
Digital
Child lock
Yes
Power
Energy efficiency class *
A
Energy consumption (conventional) *
0.99 kWh
Energy consumption (forced convection) *
0.79 kWh
Lighting
Interior light
Yes
Weight & dimensions
Width
23.4" (595 mm)
Depth
22.3" (566 mm)
Height
23.4" (595 mm)
Weight
75.4 lbs (34.2 kg)
Interior dimensions (W x D x H)
22 x 21.5 x 22.5" (560 x 545 x 572 mm)
Packaging data
Package width
26.9" (682 mm)
Package depth
25.4" (645.3 mm)
Package height
25.8" (656 mm)
Package weight
80.5 lbs (36.5 kg)
Other features
On/off light
Yes
Brand Image Article code product Stock Price from
Samsung BT62TDBCT oven 65 L A Black, Stainless steel Samsung BT62TDBCT oven 65 L A Black, Stainless steel
(show image)
BT62TDBCT BT62TDBCT 0.00
(excl. VAT)
0 (incl. VAT)