icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Samsung logo

Samsung BT62TDBCT oven 65 L A Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67743
Info modified on:
27 May 2024, 12:48:45
Short summary description Samsung BT62TDBCT oven 65 L A Black, Stainless steel:

Samsung BT62TDBCT, Medium, Electric, 65 L, 40 - 250 °C, Built-in, Black, Stainless steel

Long summary description Samsung BT62TDBCT oven 65 L A Black, Stainless steel:

Samsung BT62TDBCT. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic. Energy efficiency class: A, Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.87 kWh. Lamps quantity: 2 lamp(s), Bulb power: 50 W

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.