Samsung logo

Samsung NV70K1340BS 68 L Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70765
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Samsung NV70K1340BS 68 L Black:

Samsung NV70K1340BS, Medium, Electric, 68 L, 68 L, Built-in, Black

Long summary description Samsung NV70K1340BS 68 L Black:

Samsung NV70K1340BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 68 L. Appliance placement: Built-in, Product color: Black, Control type: Buttons, Rotary. Clock type: Electronic, Timer type: Digital, Timer modes: Cooking time. Energy consumption (conventional): 0.8 kWh, Energy consumption (forced convection): 0.99 kWh. Energy efficiency class (old): A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.