Samsung logo

Samsung NV68N3372BM 68 L 1700 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67217
Info modified on:
29 Nov 2024, 15:43:03
Short summary description Samsung NV68N3372BM 68 L 1700 W Black, Stainless steel:

Samsung NV68N3372BM, Medium, Electric, 68 L, 1700 W, 68 L, 1600 W

Long summary description Samsung NV68N3372BM 68 L 1700 W Black, Stainless steel:

Samsung NV68N3372BM. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 68 L. Appliance placement: Built-in, Product color: Black, Stainless steel, Control type: Rotary. Energy efficiency scale: A+++ to D. Lamps quantity: 1 lamp(s), Lamp type: Halogen, Illumination location: Rear. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.6" (54.9 cm), Installation compartment height: 22.5" (57.2 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.