Samsung 9 , Intel® Celeron®, 1.6 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB
Samsung 9 . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home. Product color: White