Samsung logo

Samsung 9 NT905S3K-K16W laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99341
Info modified on:
01 Feb 2025, 04:54:01
Short summary description Samsung 9 NT905S3K-K16W laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home White:

Samsung 9 NT905S3K-K16W, 1.8 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB, Windows 10 Home

Long summary description Samsung 9 NT905S3K-K16W laptop 13.3" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home White:

Samsung 9 NT905S3K-K16W. Product type: Laptop, Form factor: Clamshell. Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Product color: White. Weight: 2.95 lbs (1.34 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.