Samsung logo

Samsung NT900X4C-K58S laptop Intel® Core™ i5 i5-3337U 15" HD+ 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59296
Info modified on:
01 Feb 2025, 05:47:38
Short summary description Samsung NT900X4C-K58S laptop Intel® Core™ i5 i5-3337U 15" HD+ 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Black:

Samsung NT900X4C-K58S, Intel® Core™ i5, 1.8 GHz, 15", 1600 x 900 pixels, 8 GB, 256 GB

Long summary description Samsung NT900X4C-K58S laptop Intel® Core™ i5 i5-3337U 15" HD+ 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Black:

Samsung NT900X4C-K58S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.