Samsung logo

Samsung 5 NT550P5C Intel® Core™ i7 i7-3610QM Laptop 15.6" HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98713
Info modified on:
01 Feb 2025, 05:22:53
Short summary description Samsung 5 NT550P5C Intel® Core™ i7 i7-3610QM Laptop 15.6" HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Silver:

Samsung 5 NT550P5C, Intel® Core™ i7, 2.3 GHz, 15.6", 1600 x 900 pixels, 4 GB, 750 GB

Long summary description Samsung 5 NT550P5C Intel® Core™ i7 i7-3610QM Laptop 15.6" HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Silver:

Samsung 5 NT550P5C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.