Samsung logo

Samsung 5 NT530U4B-S54 laptop Intel® Core™ i5 i5-2467M 14" HD 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 7550M Windows 7 Home Premium Aluminum

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117781
Info modified on:
25 Jan 2025, 22:11:13
Short summary description Samsung 5 NT530U4B-S54 laptop Intel® Core™ i5 i5-2467M 14" HD 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 7550M Windows 7 Home Premium Aluminum:

Samsung 5 NT530U4B-S54, Intel® Core™ i5, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Samsung 5 NT530U4B-S54 laptop Intel® Core™ i5 i5-2467M 14" HD 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 7550M Windows 7 Home Premium Aluminum:

Samsung 5 NT530U4B-S54. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Aluminum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.