Samsung logo

Samsung 5 NT530U3C-A5H laptop Intel® Core™ i5 i5-3317U 13.3" HD 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Home Premium Aluminum

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110844
Info modified on:
25 Jan 2025, 22:15:04
Short summary description Samsung 5 NT530U3C-A5H laptop Intel® Core™ i5 i5-3317U 13.3" HD 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Home Premium Aluminum:

Samsung 5 NT530U3C-A5H, Intel® Core™ i5, 1.7 GHz, 13.3", 1366 x 768 pixels, 4 GB, 524 GB

Long summary description Samsung 5 NT530U3C-A5H laptop Intel® Core™ i5 i5-3317U 13.3" HD 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Home Premium Aluminum:

Samsung 5 NT530U3C-A5H. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Aluminum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.