Samsung logo

Samsung 3 370E Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Pro Black, White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155179
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung 3 370E Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Pro Black, White:

Samsung 3 370E, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 628 GB

Long summary description Samsung 3 370E Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Pro Black, White:

Samsung 3 370E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.