Samsung logo

Samsung 5 NT500R5L Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB LPDDR3-SDRAM 500 GB HDD Windows 10 Home White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107081
Info modified on:
23 Jan 2025, 18:18:23
Short summary description Samsung 5 NT500R5L Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB LPDDR3-SDRAM 500 GB HDD Windows 10 Home White:

Samsung 5 NT500R5L, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Samsung 5 NT500R5L Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB LPDDR3-SDRAM 500 GB HDD Windows 10 Home White:

Samsung 5 NT500R5L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.