Samsung 5 NT500R5K, Intel® Pentium®, 1.9 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB
Samsung 5 NT500R5K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3805U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: White