Samsung 5 NT500R5H, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 128 GB
Samsung 5 NT500R5H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: White. Weight: 4.19 lbs (1.9 kg)