Samsung ATIV NT455R4J, AMD A6, 1.8 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB
Samsung ATIV NT455R4J. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 8.1. Product color: White