Samsung 3 NT300E5K-Y54W, Intel® Core™ i5, 2.2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB
Samsung 3 NT300E5K-Y54W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: White