Samsung ATIV NT270E5J, Intel® Pentium®, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Samsung ATIV NT270E5J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3558U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black