Samsung NQ5B7993AAK, Medium, Electric, 50 L, 2850 W, 50 L, 1400 W
Samsung NQ5B7993AAK. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product color: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital, Apps supported: Samsung SmartThings. Energy consumption (forced convection): 0.61 kWh, Energy efficiency scale: A+++ to D, AC input voltage: 230 V. Lamps quantity: 2 lamp(s), Lamp type: Halogen, Illumination location: Rear left, Upper rear right