Samsung logo

Samsung Galaxy Book3 Pro Enterprise Edition Intel® Core™ i7 i7-1360P Laptop 16" WQXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Graphite

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12763
Info modified on:
22 Jan 2025, 21:45:03
Short summary description Samsung Galaxy Book3 Pro Enterprise Edition Intel® Core™ i7 i7-1360P Laptop 16" WQXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Graphite:

Samsung Galaxy Book3 Pro Enterprise Edition, Intel® Core™ i7, 16", 2880 x 1800 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Samsung Galaxy Book3 Pro Enterprise Edition Intel® Core™ i7 i7-1360P Laptop 16" WQXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Graphite:

Samsung Galaxy Book3 Pro Enterprise Edition. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1360P. Display diagonal: 16", HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Graphite. Weight: 3.44 lbs (1.56 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.