Samsung Galaxy Book3 Ultra NP960XFH-XA3US, Intel® Core™ i9, 2.6 GHz, 16", 2880 x 1800 pixels, 32 GB, 1 TB
Samsung Galaxy Book3 Ultra NP960XFH-XA3US. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H, Processor frequency: 2.6 GHz. Display diagonal: 16", HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Graphite