Samsung logo

Samsung Galaxy Book Pro Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54710
Info modified on:
22 Jan 2025, 19:58:35
Short summary description Samsung Galaxy Book Pro Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Samsung Galaxy Book Pro , Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Samsung Galaxy Book Pro Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Samsung Galaxy Book Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.