Samsung logo

Samsung Galaxy Book Pro 360 NP950QDB Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 15.6" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Navy

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60914
Info modified on:
22 Jan 2025, 19:57:11
Short summary description Samsung Galaxy Book Pro 360 NP950QDB Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 15.6" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Navy:

Samsung Galaxy Book Pro 360 NP950QDB, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Samsung Galaxy Book Pro 360 NP950QDB Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 15.6" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Navy:

Samsung Galaxy Book Pro 360 NP950QDB. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Navy

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.