Samsung ATIV NP940X3G, Intel® Core™ i7, 1.8 GHz, 13.3", 3200 x 1800 pixels, 8 GB, 256 GB
Samsung ATIV NP940X3G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product color: Black