Samsung logo

Samsung Galaxy Book Ion NP930XCJ Intel® Core™ i7 i7-10510U Laptop 13.3" Full HD 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84287
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Book Ion NP930XCJ Intel® Core™ i7 i7-10510U Laptop 13.3" Full HD 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Samsung Galaxy Book Ion NP930XCJ, Intel® Core™ i7, 1.8 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Samsung Galaxy Book Ion NP930XCJ Intel® Core™ i7 i7-10510U Laptop 13.3" Full HD 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Samsung Galaxy Book Ion NP930XCJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 34.2 oz (970.7 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.