Samsung ATIV Book 9 NP930X2K, Intel® Core™ M, 0.9 GHz, 12.2", 2560 x 1600 pixels, 8 GB, 256 GB
Samsung ATIV Book 9 NP930X2K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y31, Processor frequency: 0.9 GHz. Display diagonal: 12.2", HD type: Quad HD, Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 8.1. Product color: Black