Samsung logo

Samsung Galaxy Book Pro 360 NP930QDB-KF6IT laptop Intel® Core™ i5 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Italian Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15456
Info modified on:
02 Jun 2025, 17:59:44
Short summary description Samsung Galaxy Book Pro 360 NP930QDB-KF6IT laptop Intel® Core™ i5 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Italian Silver:

Samsung Galaxy Book Pro 360 NP930QDB-KF6IT, Intel® Core™ i5, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11

Long summary description Samsung Galaxy Book Pro 360 NP930QDB-KF6IT laptop Intel® Core™ i5 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Italian Silver:

Samsung Galaxy Book Pro 360 NP930QDB-KF6IT. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11. Product color: Silver. Weight: 2.34 lbs (1.06 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.